Texas Instruments High-Performance Analog Voltage Reference TL4050A10IDBZR

Description
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-22779-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22779-2-ND
Voltage Reference 296-22779-2-ND
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22779-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22779-1-ND
Voltage Reference 296-22779-1-ND
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22779-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22779-6-ND
Voltage Reference 296-22779-6-ND
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL4050A10IDBZR - 054793-TL4050A10IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050A10IDBZR
054793-TL4050A10IDBZR
PMIC - PMIC - Voltage Reference - TL4050A10IDBZR 054793-TL4050A10IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 054793-TL4050A10IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 103μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054793-TL4050A10IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 103μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL4050A10IDBZR
SOT-23 Precision Voltage Reference IC 693-TL4050A10IDBZR
Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4050A10IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A10IDBZR can be used for catalog matching and distributor lookup.

Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: TL4050A10IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A10IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL4050A10IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050A10IDBZR
PMIC - Voltage Reference TL4050A10IDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-22779-2-ND 054793-TL4050A10IDBZR 693-TL4050A10IDBZR TL4050A10IDBZR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL4050A10IDBZR SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3
TC 50 ppm/C 50 ppm/C
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001QPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Micropower Voltage Reference - ISL21010DFH312Z-T - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.25 volts
TC 15 ppm/C
View Details
3 suppliers