Texas Instruments TL3474 Quad, High Slew Rate, Single-Supply, Op Amp TL3474IDRG4

Description
Quad, High Slew Rate, Single-Supply, Op Amp 14-SOIC -40 to 105
Request a Quote Datasheet
Description
Quad, High Slew Rate, Single-Supply, Op Amp 14-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL3474 Quad, High Slew Rate, Single-Supply, Op Amp - TL3474IDRG4 - Texas Instruments
Dallas, TX, United States
TL3474 Quad, High Slew Rate, Single-Supply, Op Amp
TL3474IDRG4
TL3474 Quad, High Slew Rate, Single-Supply, Op Amp TL3474IDRG4
Quad, High Slew Rate, Single-Supply, Op Amp 14-SOIC -40 to 105

Quad, High Slew Rate, Single-Supply, Op Amp 14-SOIC -40 to 105

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474IDRG4 - 212955-TL3474IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474IDRG4
212955-TL3474IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474IDRG4 212955-TL3474IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 212955-TL3474IDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 3.5mA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 4MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 212955-TL3474IDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
4MHz 13V 18V Operational Amplifier IC
687-TL3474IDRG4
4MHz 13V 18V Operational Amplifier IC 687-TL3474IDRG4
4-Ch Op Amp GP 4MHz 13V/µs 18V 14SOIC Product overview: TL3474IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474IDRG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp GP 4MHz 13V/µs 18V 14SOIC Product overview: TL3474IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL3474IDRG4 212955-TL3474IDRG4 687-TL3474IDRG4
Product Name TL3474 Quad, High Slew Rate, Single-Supply, Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474IDRG4 4MHz 13V 18V Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 4 to 36 volts 18 volts
VOS 10 millivolts 1 millivolts
Quiescent Current (IQ) 4500 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXD - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details
LM119QML High Speed Dual Comparator - 8601401CA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Operational Amplifier IC - 687-CLC520AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers