Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3472IDRG4 TL3472IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268213-TL3472IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268213-TL3472IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3472IDRG4 - 1268213-TL3472IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3472IDRG4
1268213-TL3472IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3472IDRG4 1268213-TL3472IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268213-TL3472IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1268213-TL3472IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now
Singapore, Singapore
Dual 4MHz 18V SOIC Operational Amplifier IC
687-TL3472IDRG4
Dual 4MHz 18V SOIC Operational Amplifier IC 687-TL3472IDRG4
Dual Op Amp, 4MHz BW, 18V, SOIC-8 Product overview: TL3472IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3472IDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 4MHz BW, 18V, SOIC-8 Product overview: TL3472IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3472IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 4MHZ DUAL 8SOIC - 815-TL3472IDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4MHZ DUAL 8SOIC
815-TL3472IDRG4
IC OPAMP GP 4MHZ DUAL 8SOIC 815-TL3472IDRG4
IC OPAMP GP 4MHZ DUAL 8SOIC

IC OPAMP GP 4MHZ DUAL 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1268213-TL3472IDRG4 687-TL3472IDRG4 815-TL3472IDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3472IDRG4 Dual 4MHz 18V SOIC Operational Amplifier IC IC OPAMP GP 4MHZ DUAL 8SOIC
Standards RoHS
Supply Voltage (VS) 18 volts
Slew Rate 13 V/µs
Bandwidth 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers
Op Amps - 2449808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2721ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers