General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3414AIPG4-ND | TL3414AIPG4 | TL3414AIPG4 | TL3414AIPG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | |
| Slew Rate | 1.3 V/µs | 1.30E-6 V/µs | 1.3 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 15 volts |