Texas Instruments LMH6550 Differential, High Speed Op Amp LMH6550MM/NOPB

Description
Differential, High Speed Op Amp 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Differential, High Speed Op Amp 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6550 Differential, High Speed Op Amp - LMH6550MM/NOPB - Texas Instruments
Dallas, TX, United States
LMH6550 Differential, High Speed Op Amp
LMH6550MM/NOPB
LMH6550 Differential, High Speed Op Amp LMH6550MM/NOPB
Differential, High Speed Op Amp 8-VSSOP -40 to 85

Differential, High Speed Op Amp 8-VSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48395-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48395-2-ND
Instrumentation, Op Amps, Buffer Amps 296-48395-2-ND
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
 - LMH6550MM/NOPB - Rochester Electronics
Newburyport, MA, United States
LMH6550 400MHz, Differential, High Speed Op Amps

LMH6550 400MHz, Differential, High Speed Op Amps

Supplier's Site Datasheet
 - LMH6550MM/NOPB - Rochester Electronics
Newburyport, MA, United States
LMH6550 400MHz, Differential, High Speed Op Amps

LMH6550 400MHz, Differential, High Speed Op Amps

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6550MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6550MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6550MM/NOPB
Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Voltage Feedback Amplifier 1 Circuit Differential 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMH6550MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6550MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6550MM/NOPB
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6550MM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6550MM/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6550MM/NOPB
IC OPAMP VFB 1 CIRCUIT 8VSSOP

IC OPAMP VFB 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6550MM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6550MM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMH6550MM/NOPB
IC OPAMP VFB 1 CIRCUIT 8VSSOP

IC OPAMP VFB 1 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMH6550MM/NOPB
Operational Amplifiers - Op Amps LMH6550MM/NOPB
Operational Amplifiers - Op Amps Diff Hi Speed Op Amp

Operational Amplifiers - Op Amps Diff Hi Speed Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6550MM/NOPB 296-48395-2-ND LMH6550MM/NOPB LMH6550MM/NOPB LMH6550MM/NOPB LMH6550MM/NOPB LMH6550MM/NOPB
Product Name LMH6550 Differential, High Speed Op Amp Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 12 volts 4.5 volts
VOS 5 millivolts 1 millivolts
Quiescent Current (IQ) 24000 microamps
GBW 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
350KHZ Operational Amplifier IC - 687-AD515JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details
3 suppliers