The TL322IP is a dual operational amplifier designed for a wide range of applications, operating from a single supply voltage of 5 V to 30 V, or from dual supplies of ±2.5 V to ±15 V. It features a true differential input stage and a class AB output stage, which enhances performance compared to similar amplifiers like the uA741. The device is characterized by low input bias current and internal frequency compensation, making it suitable for precision applications. The TL322IP operates effectively over a temperature range of -40°C to 85°C, with a typical input offset voltage of 8 mV at 25°C. It provides a common-mode input range that includes the negative supply and has a peak output voltage swing of ±10 V under specified conditions. The amplifier also includes short-circuit protection and has a quiescent supply current that is typically less than half that of the uA741, contributing to its efficiency. Engineers considering the TL322IP for their projects will find it suitable for applications requiring reliable performance in varying temperature conditions and supply voltages.
Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1268177-TL322IP
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Dual Low-Power Operational Amplifier 8-PDIP -40 to 85 Product overview: TL322IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL322IP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL322IP | 1268177-TL322IP | 687-TL322IP | TL322IP | TL322IP |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL322IP | Low-Power Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | DIP; PDIP; PDIP8 | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Obsolete | Active | Active | ||
| Standards | RoHS | ||||
| Source Current (IS) | 1.4 milliamps | ||||
| VOS | 2 millivolts |