Texas Instruments Standard Linear and Logic Ic, Step-Down Regulator, To-263-5; Topology Texas Instruments TL2575HV-12IKTTR

Description
IC, STEP-DOWN REGULATOR, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:52kHz;RoHS Compliant: Yes
Description
IC, STEP-DOWN REGULATOR, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:52kHz;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Step-Down Regulator, To-263-5; Topology Texas Instruments - 28AH5564 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Down Regulator, To-263-5; Topology Texas Instruments
28AH5564
Ic, Step-Down Regulator, To-263-5; Topology Texas Instruments 28AH5564
IC, STEP-DOWN REGULATOR, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:52kHz;RoHS Compliant: Yes

IC, STEP-DOWN REGULATOR, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:52kHz;RoHS Compliant: Yes

Supplier's Site
Power Regulator - 16791112 - Radwell International
Willingboro, NJ, United States
Power Regulator
16791112
Power Regulator 16791112
SWITCHING REGULATOR, VOLTAGE-MODE, 4A, 58KHZ SWITCHING FREQ-MAX, D2PAK-5. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 4A, 58KHZ SWITCHING FREQ-MAX, D2PAK-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5564 16791112
Product Name Ic, Step-Down Regulator, To-263-5; Topology Texas Instruments Power Regulator
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details