Texas Instruments Standard Linear and Logic Ldo, Adj, 1.21V-20V, 1.5A, To-263-5; Output Type Texas Instruments TL1963AKTTR.

Description
LDO, ADJ, 1.21V-20V, 1.5A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Output Voltage Min:1.21V; Output Voltage Max:20V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes
Description
LDO, ADJ, 1.21V-20V, 1.5A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Output Voltage Min:1.21V; Output Voltage Max:20V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.21V-20V, 1.5A, To-263-5; Output Type Texas Instruments - 94X2825 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.21V-20V, 1.5A, To-263-5; Output Type Texas Instruments
94X2825
Ldo, Adj, 1.21V-20V, 1.5A, To-263-5; Output Type Texas Instruments 94X2825
LDO, ADJ, 1.21V-20V, 1.5A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Output Voltage Min:1.21V; Output Voltage Max:20V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes

LDO, ADJ, 1.21V-20V, 1.5A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:20V; Output Voltage Min:1.21V; Output Voltage Max:20V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 94X2825
Product Name Ldo, Adj, 1.21V-20V, 1.5A, To-263-5; Output Type Texas Instruments
Input Voltage 2.1 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details