No. of Channels:2 Channel; Data Rate:1.5Mbps; Supply Voltage Min:1.62V; Supply Voltage Max:5.5V; Interface Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 15AC4750 |
| Product Name | No. Of Channels Texas Instruments |
| Features | RoHS |
| Supply Voltage | Other; 1.62V |
| Data Rate | 1500 kbps |