The TL145406N is a bipolar device designed for interfacing data terminal equipment (DTE) with data circuit-terminating equipment (DCE). It features three independent drivers and receivers, supporting data rates up to 120 kbit/s over short cable lengths. The device complies with ANSI TIA/EIA-232-F and ITU V.28 standards, ensuring reliable data interchange. It operates within a supply voltage range of ±7.5 V to ±15 V and offers ESD protection exceeding 5 kV on all pins. The TL145406N is functionally interchangeable with similar devices from Motorola and Texas Instruments, making it a versatile choice for engineers seeking a low-cost solution with a flow-through design that minimizes board space. It is characterized for operation in a temperature range of 0°C to 70°C and is available in both plastic DIP and small outline packages.
3/3 Transceiver Full RS232 16-PDIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | TL145406N |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | 16-DIP (0.300\", 7.62mm) |