The TL103W is a dual operational amplifier with an integrated fixed voltage reference, designed for applications such as battery chargers, switch-mode power supplies, and data-acquisition systems. It operates over a supply voltage range of 3V to 36V and features a low maximum input offset voltage of ±2mV at 25°C, improving accuracy in signal processing. The gain bandwidth is specified at 1.2MHz, and the total supply current is 550OºA. The device includes an EMI filter for enhanced performance in noisy environments and operates within a temperature range of -40°C to 125°C. The integrated 2.5V reference has a tight tolerance of 0.44% at 25°C and can sink currents from 0.2mA to 100mA, making it suitable for precision applications. The TL103W is available in an 8-pin SOIC package, facilitating easy integration into various circuit designs.
Dual OpAmp With Internal Reference 8-SOIC -40 to 105
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 900kHz GBW, 4mV Vos, 70dB CMRR, 8-SOIC Product overview: TL103WIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 900kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 900kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL103WIDG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268038-TL103WIDG4
Packaging: Tube
Mounting Style: SMD
Supply Current: 700μA
Amplifier Type: General Purpose
Slew Rate: 0.4V/μs
Gain Bandwidth Product: 900kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: TL103W
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 32V
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Op Amp W/ Internal Ref
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL103WIDG4 | TL103WIDG4-ND | 687-TL103WIDG4 | 1268038-TL103WIDG4 | TL103WIDG4 | TL103WIDG4 | TL103WIDG4 | TL103WIDG4 |
| Product Name | TL103W Dual OpAmp With Internal Reference | Instrumentation, Op Amps, Buffer Amps | Dual 900kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL103WIDG4 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |