JFET-Input Operational Amplifier 14-PDIP -40 to 85
J-FET Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032301-TL084IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): TL064CN; TL074ACNG; MC33284P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
IC OPAMP JFET 4 CIRCUIT 14DIP
IC, SM OP-AMP QUAD JFET-INPUT; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps JFET Input
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084IN | 296-7213-5-ND | 032301-TL084IN | 5173181P | TL084IN | 64AH9026 | TL084IN | TL084IN | TL084IN |
| Product Name | TL084 JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084IN | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Sm Op-Amp Quad Jfet-Input; Svhc Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 10 volts | ||||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 70 dB |