The TL084IDG4 is a quad JFET-input operational amplifier in a 14-pin SOIC package, operating over a supply voltage range of ±2.25V to ±20V or 4.5V to 40V with a temperature range of -40°C to 85°C. It features a typical slew rate of 20V/μs, input offset voltage drift of 2μV/°C, and power consumption of 940μA per channel. The device includes integrated EMI and RF filters, output short-circuit protection, and a common-mode input range that includes the positive supply rail. Its noise performance is 37nV/√Hz at 1kHz and total harmonic distortion is 0.003% typical.
JFET-Input Operational Amplifier 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1268024-TL084IDG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Family Name: TL084
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): TL074MD; TL074L-S14-T; TL074G-S14-R;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
Quad Op Amp, 3MHz BW, 13V/µs SR, JFET Input, 18V, 14-SOIC Product overview: TL084IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084IDG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084IDG4 | 1268024-TL084IDG4 | 687-TL084IDG4 |
| Product Name | TL084 JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084IDG4 | Quad 3MHz 13V 18V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | |
| VOS | 15 millivolts | 3 millivolts | |
| Quiescent Current (IQ) | 2800 microamps | ||
| CMRR | 70 dB |