Texas Instruments 3MHZ Operational Amplifier IC TL084CN E4

Description
IC OPAMP JFET 3MHZ 14DIP Product overview: TL084CN E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CN E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP JFET 3MHZ 14DIP Product overview: TL084CN E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CN E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MHZ Operational Amplifier IC - 687-TL084CN E4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MHZ Operational Amplifier IC
687-TL084CN E4
3MHZ Operational Amplifier IC 687-TL084CN E4
IC OPAMP JFET 3MHZ 14DIP Product overview: TL084CN E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CN E4 can be used for catalog matching and distributor lookup.

IC OPAMP JFET 3MHZ 14DIP Product overview: TL084CN E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084CN E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CN E4 - 212942-TL084CN E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CN E4
212942-TL084CN E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CN E4 212942-TL084CN E4
Manufacturer: Texas Instruments Win Source Part Number: 212942-TL084CN E4 Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.4mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 212942-TL084CN E4
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TL084CN E4 212942-TL084CN E4
Product Name 3MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084CN E4
Slew Rate 13 V/µs 13 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tube/Rail DIP; PDIP; 14-PDIP
Supply Voltage (VS) 7 to 36 volts
Source Current (IS) 1.4 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
Op Amps - 1904819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 10
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051202Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details