Texas Instruments Quad 3MHz 18V SOIC Operational Amplifier IC TL084BCDRE4

Description
Quad Op-Amp, 3MHz BW, 2mV Vos, 18V, SOIC-14 Product overview: TL084BCDRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084BCDRE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op-Amp, 3MHz BW, 2mV Vos, 18V, SOIC-14 Product overview: TL084BCDRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084BCDRE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3MHz 18V SOIC Operational Amplifier IC
687-TL084BCDRE4
Quad 3MHz 18V SOIC Operational Amplifier IC 687-TL084BCDRE4
Quad Op-Amp, 3MHz BW, 2mV Vos, 18V, SOIC-14 Product overview: TL084BCDRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084BCDRE4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 3MHz BW, 2mV Vos, 18V, SOIC-14 Product overview: TL084BCDRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084BCDRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BCDRE4 - 1268015-TL084BCDRE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BCDRE4
1268015-TL084BCDRE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BCDRE4 1268015-TL084BCDRE4
Manufacturer: Texas Instruments Win Source Part Number: 1268015-TL084BCDRE4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LF347DT; TL064BCDRG4; TL064BCDRE4; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 1268015-TL084BCDRE4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LF347DT; TL064BCDRG4; TL064BCDRE4;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics

Buy Now
IC OPAMP JFET 3MHZ QUAD 14SOIC - 815-TL084BCDRE4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 3MHZ QUAD 14SOIC
815-TL084BCDRE4
IC OPAMP JFET 3MHZ QUAD 14SOIC 815-TL084BCDRE4
IC OPAMP JFET 3MHZ QUAD 14SOIC

IC OPAMP JFET 3MHZ QUAD 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-TL084BCDRE4 1268015-TL084BCDRE4 815-TL084BCDRE4
Product Name Quad 3MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BCDRE4 IC OPAMP JFET 3MHZ QUAD 14SOIC
Standards RoHS
Supply Voltage (VS) 18 volts
Slew Rate 13 V/µs
Bandwidth 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Op Amps - 2449765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD606JR - Lingto Electronic Limited
Specs
Source Current (IS) 13 milliamps
View Details