The TL084B is a quad JFET-input operational amplifier in a 14-pin SOIC package, operating from ±2.25V to ±20V or 4.5V to 40V supply voltages with a specified temperature range of 0°C to 70°C. It features a typical slew rate of 20V/μs, input offset voltage of 1mV, and power consumption of 940μA per channel. The device includes output short-circuit protection and operates with common-mode input voltage range including the positive supply rail. It is designed for applications including motor drives, UPS systems, and audio mixers.
JFET-Input Operational Amplifier 14-SOIC 0 to 70
Quad Op Amp, 3MHz BW, JFET Input, 18V, 14-SOIC Product overview: TL084BCD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084BCD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268014-TL084BCD
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.4mA
Amplifier Type: J-FET
Slew Rate: 13V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
Family Part Number: TL084B
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 7V ~ 36V, ±3.5V ~ 18V
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad JFET Neg Input
IC, OP AMP, 4-CHANNEL, JFET-INPUT, 3 MHZ BANDWIDTH, 13V/S SLEW RATE, 7-36V SUPPLY VOLTAGE, 14 PIN SOIC CASE, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
IC, OP AMP, QUAD JFET-INPUT, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084BCD | 687-TL084BCD | 1268014-TL084BCD | 296-12950-5-ND | TL084BCD | 17202642 | TL084BCD | TL084BCD | 29AH7963 |
| Product Name | TL084B JFET-Input Operational Amplifier | Quad 3MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084BCD | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad Jfet-Input, Soic14; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 10 volts | 7 to 36 volts | ||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 75 dB |