High Speed JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125
Dual Op Amp, JFET-Input, 3MHz GBW, 13V/µs SR, CDIP Product overview: TL082MJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082MJGB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268006-TL082MJGB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
MILITARY-GRADE, DUAL, 30-V, 3-MH
MILITARY-GRADE, DUAL, 30-V, 3-MH
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082MJGB | 687-TL082MJGB | 1268006-TL082MJGB | TL082MJGB | TL082MJGB |
| Product Name | TL082M High Speed JFET-Input Dual Operational Amplifier | Dual 3MHz 13V Operational Amplifier IC | Electronic Wholesale - TL082MJGB | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | ||
| Bandwidth | 3 MHz | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | Rail/Tube | Through Hole | Through Hole | ||
| Supply Voltage (VS) | 10 volts | 10 volts |