JFET-Input Operational Amplifier 8-SOIC -40 to 85
J-FET Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 3MHz, 13V/µs Slew Rate, JFET Input, 8-SOIC Product overview: TL082ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 084107-TL082ID
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 2
Standard Package: 75
Catalog: J-FET
Amplifier Type: J-FET
Slew Rate: 13 V/µs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Current - Supply: 1.4mA
Voltage - Supply Single/Dual (±): 7 V ~ 36 V ±3.5 V ~ 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Logistics, Computers & Computer Peripherals
IC OPAMP JFET 2 CIRCUIT 8SOIC
OP AMP, DUAL JFETINPUT, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual GP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082ID | 296-7209-5-ND | 687-TL082ID | 084107-TL082ID | TL082ID | 51AK9510 | TL082ID | TL082ID |
| Product Name | TL082 JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 3MHz 13V SOIC Operational Amplifier IC | Integrated Circuits(ICs) | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Dual Jfetinput, Smd, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 10 volts | 7 to 36 volts | ||||
| VOS | 15 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||
| CMRR | 70 dB |