Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL082HIPWR

Description
Win Source Part Number: 970356-TL082HIPWR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: J-FET Slew Rate: 20V/µs Gain Bandwidth Product: 5.25 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 1 mV Current - Supply: 937.5µA Current - Output / Channel: 26 mA Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TL082HIPWRDKR,29 6-TL082HIPWRCT,296-T L082HIPWRTR Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 40 V
Request a Quote Datasheet
Description
Win Source Part Number: 970356-TL082HIPWR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: J-FET Slew Rate: 20V/µs Gain Bandwidth Product: 5.25 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 1 mV Current - Supply: 937.5µA Current - Output / Channel: 26 mA Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TL082HIPWRDKR,29 6-TL082HIPWRCT,296-T L082HIPWRTR Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 40 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 970356-TL082HIPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
970356-TL082HIPWR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 970356-TL082HIPWR
Win Source Part Number: 970356-TL082HIPWR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: J-FET Slew Rate: 20V/µs Gain Bandwidth Product: 5.25 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 1 mV Current - Supply: 937.5µA Current - Output / Channel: 26 mA Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TL082HIPWRDKR,29 6-TL082HIPWRCT,296-T L082HIPWRTR Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 40 V

Win Source Part Number: 970356-TL082HIPWR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: J-FET
Slew Rate: 20V/µs
Gain Bandwidth Product: 5.25 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 937.5µA
Current - Output / Channel: 26 mA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TL082HIPWRDKR,296-TL082HIPWRCT,296-TL082HIPWRTR
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 40 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TL082HIPWRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TL082HIPWRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TL082HIPWRCT-ND
J-FET Amplifier 2 Circuit Push-Pull 8-TSSOP

J-FET Amplifier 2 Circuit Push-Pull 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TL082HIPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TL082HIPWRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TL082HIPWRTR-ND
J-FET Amplifier 2 Circuit Push-Pull 8-TSSOP

J-FET Amplifier 2 Circuit Push-Pull 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TL082HIPWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TL082HIPWRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TL082HIPWRDKR-ND
J-FET Amplifier 2 Circuit Push-Pull 8-TSSOP

J-FET Amplifier 2 Circuit Push-Pull 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-TL082HIPWR
Operational Amplifier IC 687-TL082HIPWR
IC OPAMP JFET 2 CIRCUIT 8TSSOP Product overview: TL082HIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082HIPWR can be used for catalog matching and distributor lookup.

IC OPAMP JFET 2 CIRCUIT 8TSSOP Product overview: TL082HIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082HIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL082HIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL082HIPWR
Integrated Circuits (ICs) - Linear - Amplifiers TL082HIPWR
IC OPAMP JFET 2 CIRCUIT 8TSSOP

IC OPAMP JFET 2 CIRCUIT 8TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL082HIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL082HIPWR
Instrumentation, OP Amps, Buffer Amps TL082HIPWR
J-FET Amplifier 2 Circuit Push-Pull 8-TSSOP

J-FET Amplifier 2 Circuit Push-Pull 8-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082HIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL082HIPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL082HIPWR
IC OPAMP JFET 1 CIRCUIT 8TSSOP

IC OPAMP JFET 1 CIRCUIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 970356-TL082HIPWR 296-TL082HIPWRCT-ND 687-TL082HIPWR TL082HIPWR TL082HIPWR TL082HIPWR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.9375 milliamps 0.9375 milliamps 0.9375 milliamps 938 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 5.25 MHz 5.25 MHz
Slew Rate 20 V/µs 20 V/µs 20 V/µs 2.00E-5 V/µs 20 V/µs
Unlock Full Specs
to access all available technical data