Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8606AR-REEL7 AD8606AR-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859772-AD8606AR-REEL 7 Series: DigiTrim® Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.33.0001 Other Part Number: 2156-AD8606AR-REEL7, 2156-AD8606AR-REEL7- ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859772-AD8606AR-REEL 7 Series: DigiTrim® Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.33.0001 Other Part Number: 2156-AD8606AR-REEL7, 2156-AD8606AR-REEL7- ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8606AR-REEL7 - 859772-AD8606AR-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8606AR-REEL7
859772-AD8606AR-REEL7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8606AR-REEL7 859772-AD8606AR-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859772-AD8606AR-REEL 7 Series: DigiTrim® Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.33.0001 Other Part Number: 2156-AD8606AR-REEL7, 2156-AD8606AR-REEL7- ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859772-AD8606AR-REEL7
Series: DigiTrim®
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.33.0001
Other Part Number: 2156-AD8606AR-REEL7, 2156-AD8606AR-REEL7-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 859772-AD8606AR-REEL7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8606AR-REEL7
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602AR - Lingto Electronic Limited
Specs
Source Current (IS) 11 milliamps
Bandwidth 35 MHz
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details