Win Source Part Number: 1353653-TL082HIDR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Push-Pull
Current - Supply: 1.4mA
Number of Circuits: 2
Amplifier Type: J-FET
Slew Rate: 20V/µs
Gain Bandwidth Product: 5.25 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 40 V
J-FET Amplifier 2 Circuit Push-Pull 8-SOIC
J-FET Amplifier 2 Circuit Push-Pull 8-SOIC
J-FET Amplifier 2 Circuit Push-Pull 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC Product overview: TL082HIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082HIDR can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit Push-Pull 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1353653-TL082HIDR | 296-TL082HIDRCT-ND | 687-TL082HIDR | TL082HIDR | TL082HIDR | TL082HIDR | TL082HIDR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 5.25 MHz | 5.25 MHz | 5.25 MHz | ||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs |