Texas Instruments TL082-N Wide Bandwidth Dual JFET Input Operational Amplifier TL082CP/PB

Description
Wide Bandwidth Dual JFET Input Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Wide Bandwidth Dual JFET Input Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL082-N Wide Bandwidth Dual JFET Input Operational Amplifier - TL082CP/PB - Texas Instruments
Dallas, TX, United States
TL082-N Wide Bandwidth Dual JFET Input Operational Amplifier
TL082CP/PB
TL082-N Wide Bandwidth Dual JFET Input Operational Amplifier TL082CP/PB
Wide Bandwidth Dual JFET Input Operational Amplifier 8-PDIP

Wide Bandwidth Dual JFET Input Operational Amplifier 8-PDIP

Buy Now Datasheet
 - TL082CP/PB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 20000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 20000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TL082CPNS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TL082CPNS-ND
Instrumentation, Op Amps, Buffer Amps TL082CPNS-ND
J-FET Amplifier 2 Circuit 8-PDIP

J-FET Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
IC OPAMP JFET 2 CIRCUIT 8DIP - 815-TL082CP/PB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 2 CIRCUIT 8DIP
815-TL082CP/PB
IC OPAMP JFET 2 CIRCUIT 8DIP 815-TL082CP/PB
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL082CP/PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL082CP/PB
Instrumentation, OP Amps, Buffer Amps TL082CP/PB
J-FET Amplifier 2 Circuit 8-PDIP

J-FET Amplifier 2 Circuit 8-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TL082CP/PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL082CP/PB
Integrated Circuits (ICs) - Linear - Amplifiers TL082CP/PB
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TL082CP/PB TL082CP/PB TL082CPNS-ND 815-TL082CP/PB TL082CP/PB TL082CP/PB
Product Name TL082-N Wide Bandwidth Dual JFET Input Operational Amplifier Instrumentation, Op Amps, Buffer Amps IC OPAMP JFET 2 CIRCUIT 8DIP Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 10 to 36 volts 36 volts
VOS 15 millivolts 5 millivolts
GBW 4 MHz 4 MHz
Slew Rate 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs
Input Voltage Noise (Vn) 25 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SHKQ - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
6 suppliers
Operational Amplifier IC - 687-CLC415AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers