Texas Instruments 3 MHz 13 V 7V DIP Operational Amplifier IC TL081ACPG4

Description
TEXAS INSTRUMENTS TL081ACPG4 Operational Amplifier, Single, 3 MHz, 1 Amplifier, 13 V/s, 7V to 36V, 18V, DIP, 8 Pins Product overview: TL081ACPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 MHz, 13 V, 7V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3 MHz, 13 V, 7V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081ACPG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TEXAS INSTRUMENTS TL081ACPG4 Operational Amplifier, Single, 3 MHz, 1 Amplifier, 13 V/s, 7V to 36V, 18V, DIP, 8 Pins Product overview: TL081ACPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 MHz, 13 V, 7V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3 MHz, 13 V, 7V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081ACPG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 MHz 13 V 7V DIP Operational Amplifier IC - 687-TL081ACPG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 MHz 13 V 7V DIP Operational Amplifier IC
687-TL081ACPG4
3 MHz 13 V 7V DIP Operational Amplifier IC 687-TL081ACPG4
TEXAS INSTRUMENTS TL081ACPG4 Operational Amplifier, Single, 3 MHz, 1 Amplifier, 13 V/s, 7V to 36V, 18V, DIP, 8 Pins Product overview: TL081ACPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 MHz, 13 V, 7V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3 MHz, 13 V, 7V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081ACPG4 can be used for catalog matching and distributor lookup.

TEXAS INSTRUMENTS TL081ACPG4 Operational Amplifier, Single, 3 MHz, 1 Amplifier, 13 V/s, 7V to 36V, 18V, DIP, 8 Pins Product overview: TL081ACPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 MHz, 13 V, 7V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3 MHz, 13 V, 7V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL081ACPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081ACPG4 - 796859-TL081ACPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081ACPG4
796859-TL081ACPG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081ACPG4 796859-TL081ACPG4
Manufacturer: Texas Instruments Win Source Part Number: 796859-TL081ACPG4 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 30pA Voltage - Input Offset: 3mV Family Name: TL081A Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 8-PDIP SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V Alternative Parts (Cross-Reference): TL061IN; TLE2061AMPTLE2161AIP ; ; AD711KN; TL081IN; TL081BCN; TL081ACN; Introduction Date: January 01, 1977 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796859-TL081ACPG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Family Name: TL081A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): TL061IN; TLE2061AMPTLE2161AIP; ; AD711KN; TL081IN; TL081BCN; TL081ACN;
Introduction Date: January 01, 1977
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TL081ACPG4 796859-TL081ACPG4
Product Name 3 MHz 13 V 7V DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL081ACPG4
Standards RoHS
Slew Rate 13 V/µs 13 V/µs
Bandwidth 3 MHz 3 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
Audio Amplifier ICs - 1905680P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; QSOP; QSOP
Operating Range Headphone
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051206Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details