Texas Instruments TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier TL074CN

Description
Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier - TL074CN - Texas Instruments
Dallas, TX, United States
TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier
TL074CN
TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier TL074CN
Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-PDIP 0 to 70

Quad Low-Noise JFET-Input General-Purpose Operational Amplifier 14-PDIP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074CN - 032268-TL074CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074CN
032268-TL074CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074CN 032268-TL074CN
Manufacturer: Texas Instruments Win Source Part Number: 032268-TL074CN Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 65pA Voltage - Input Offset: 3mV Family Name: TL074C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.4mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): LT1058ACN; LT1058CN; LT1058ACN#PBF; Introduction Date: September 09, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Motor Drive & Control, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 032268-TL074CN
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Family Name: TL074C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): LT1058ACN; LT1058CN; LT1058ACN#PBF;
Introduction Date: September 09, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Motor Drive & Control, Signal Processing

Buy Now Datasheet
Op Amps - 1977553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977553
Op Amps 1977553
Texas Instruments TL074CN

Texas Instruments TL074CN

Supplier's Site
Op Amps - 1977554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977554
Op Amps 1977554
Texas Instruments TL074CN

Texas Instruments TL074CN

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-1777-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1777-ND
Instrumentation, Op Amps, Buffer Amps 296-1777-ND
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
OP Amp Quad GP ±18V 14-Pin PDIP Tube - 815-TL074CN - Utmel Electronic Limited
Hong Kong, China
OP Amp Quad GP ±18V 14-Pin PDIP Tube
815-TL074CN
OP Amp Quad GP ±18V 14-Pin PDIP Tube 815-TL074CN
OP Amp Quad GP ±18V 14-Pin PDIP Tube

OP Amp Quad GP ±18V 14-Pin PDIP Tube

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL074CN
Operational Amplifiers - Op Amps TL074CN
Operational Amplifiers - Op Amps JFET Input Low Noise

Operational Amplifiers - Op Amps JFET Input Low Noise

Buy Now Datasheet
Operational Amplifier/Comparator >> FET InputAmplifiers - TL074CN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> FET InputAmplifiers
TL074CN
Operational Amplifier/Comparator >> FET InputAmplifiers TL074CN
3mV 5.25MHz 65pA Quad PDIP-14 FET InputAmplifiers ROHS

3mV 5.25MHz 65pA Quad PDIP-14 FET InputAmplifiers ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TL074CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL074CN
Instrumentation, OP Amps, Buffer Amps TL074CN
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074CN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL074CN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL074CN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Op-Amp, 3Mhz, 13V/us, Dip-14; No. Of Amplifiers Texas Instruments - 64AH9022 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 13V/us, Dip-14; No. Of Amplifiers Texas Instruments
64AH9022
Op-Amp, 3Mhz, 13V/us, Dip-14; No. Of Amplifiers Texas Instruments 64AH9022
OP-AMP, 3MHZ, 13V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 3MHZ, 13V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL074CN - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL074CN
Instrumentation, OP Amps, Buffer Amps TL074CN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TL074CN 032268-TL074CN 1977553 296-1777-ND 815-TL074CN TL074CN TL074CN TL074CN TL074CN 64AH9022 TL074CN
Product Name TL074 Quad Low-Noise JFET-Input General-Purpose Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074CN Op Amps Instrumentation, Op Amps, Buffer Amps OP Amp Quad GP ±18V 14-Pin PDIP Tube Operational Amplifiers - Op Amps Operational Amplifier/Comparator >> FET InputAmplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 3Mhz, 13V/us, Dip-14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 7 to 36 volts 5 volts 15 volts 10 volts
VOS 10 millivolts 3 millivolts 10 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC520AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 28 milliamps
IBIAS 12 µA
View Details
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
4 suppliers