Texas Instruments High-Performance Analog Quad 3MHz Operational Amplifier IC TL074BCNSR

Description
QUAD OP-AMP, 5000uV OFFSET-MAX, 3MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: TL074BCNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074BCNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QUAD OP-AMP, 5000uV OFFSET-MAX, 3MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: TL074BCNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074BCNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3MHz Operational Amplifier IC
687-TL074BCNSR
Quad 3MHz Operational Amplifier IC 687-TL074BCNSR
QUAD OP-AMP, 5000uV OFFSET-MAX, 3MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: TL074BCNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074BCNSR can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 5000uV OFFSET-MAX, 3MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: TL074BCNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074BCNSR can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - TL074BCNSR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TL074BCNSR-ND
Instrumentation, Op Amps, Buffer Amps TL074BCNSR-ND
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1099515-TL074BCNSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1099515-TL074BCNSR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1099515-TL074BCNSR
Win Source Part Number: 1099515-TL074BCNSR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 13V/µs Gain Bandwidth Product: 3 MHz Current - Input Bias: 65 pA Voltage - Input Offset: 2 mV Current - Supply: 1.4mA (x4 Channels) Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: TL074 Product Status: Obsolete Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 30 V

Win Source Part Number: 1099515-TL074BCNSR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 65 pA
Voltage - Input Offset: 2 mV
Current - Supply: 1.4mA (x4 Channels)
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TL074
Product Status: Obsolete
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL074BCNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL074BCNSR
Instrumentation, OP Amps, Buffer Amps TL074BCNSR
J-FET Amplifier 4 Circuit 14-SO

J-FET Amplifier 4 Circuit 14-SO

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TL074BCNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL074BCNSR
Integrated Circuits (ICs) - Linear - Amplifiers TL074BCNSR
IC OPAMP JFET 4 CIRCUIT 14SO

IC OPAMP JFET 4 CIRCUIT 14SO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074BCNSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL074BCNSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL074BCNSR
IC OPAMP JFET 4 CIRCUIT 14SO

IC OPAMP JFET 4 CIRCUIT 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TL074BCNSR TL074BCNSR-ND 1099515-TL074BCNSR TL074BCNSR TL074BCNSR TL074BCNSR
Product Name Quad 3MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 18 volts 10 volts
Slew Rate 13 V/µs 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs
Bandwidth 3 MHz 3 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
 - 74LS468N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Life Cycle Stage Rochester Active
View Details
Op Amps - 1906661P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; SC-70
Number of Pins 5
View Details