The TL072 is a dual low-noise JFET-input operational amplifier designed for general-purpose applications. It features a high slew rate of 20 V/Oºs and a low offset voltage of 1 mV, making it suitable for precision signal processing. The device operates over a wide supply voltage range of ±2.25V to ±20V or 4.5V to 40V, and it consumes a typical current of 940 OºA per channel. With a low noise level of 37 nV/,àöHz at 1 kHz, it is ideal for applications requiring minimal signal distortion. The TL072 is rated for operation in temperatures ranging from -40°C to +125°C, ensuring reliability in demanding environments. Applications include solar energy inverters, motor drives, and professional audio equipment.
Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 3MHz BW, 13V/µs SR, 200pA IB, 75dB CMRR, 8-SOIC Product overview: TL072IDE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072IDE4 can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1107539-TL072IDE4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Low-Noise JFET-Input
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TL072IDE4 | 687-TL072IDE4 | TL072IDE4-ND | 1107539-TL072IDE4 | TL072IDE4 | TL072IDE4 | TL072IDE4 | 815-TL072IDE4 | TL072IDE4 |
| Product Name | TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier | Dual 3MHz 13V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072IDE4 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP JFET 2 CIRCUIT 8SOIC | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 10 volts | |||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 70 dB |