The TL072CPWRG4 is a dual J-FET input operational amplifier from Texas Instruments, designed for low-noise applications. It features a low input bias current of 65pA and a voltage input offset of 3mV, making it suitable for precision signal processing. The amplifier operates with a supply current of 1.4mA and supports dual supply voltages ranging from ±3.5V to ±18V. It has a slew rate of 13 V/Oºs and a gain bandwidth product of 3MHz, which allows for effective performance in various applications. The device is packaged in an 8-TSSOP format and is compliant with halogen-free standards. It is suitable for use in environments with an operating temperature range of 0°C to 70°C. The product is popular in applications such as audio equipment, motor drives, and battery testing.
Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267933-TL072CPWRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Family Name: TL072C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): TL082AIPT; MC4558IP; UPC4570GR-9LG-A;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
J-FET Amplifier 2 Circuit 8-TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
Dual Op Amp, 3MHz, 200pA Ib, 70dB CMRR, 13V/µs SR, 18V, 8-TSSOP Product overview: TL072CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072CPWRG4 can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual Lo-Noise JFET- Inp Gen-Purp Op Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL072CPWRG4 | 1267933-TL072CPWRG4 | 296-52763-2-ND | 687-TL072CPWRG4 | TL072CPWRG4 | TL072CPWRG4 | TL072CPWRG4 | TL072CPWRG4 |
| Product Name | TL072 Dual Low-Noise JFET-Input General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072CPWRG4 | Instrumentation, Op Amps, Buffer Amps | Dual 3MHz 13V 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 30 volts | |||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 70 dB |