Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SO 0 to 70 Product overview: TL072CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072CPS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796858-TL072CPS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Family Name: TL072
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: 8-SO
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): TA75072F(TP1); TA75072F; UPC4062G2-E2; UPC4558G2(5)-T2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 80
J-FET Amplifier 2 Circuit 8-SO
IC OPAMP JFET 2 CIRCUIT 8SO
IC OPAMP JFET 2 CIRCUIT 8SO
J-FET Amplifier 2 Circuit 8-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL072CPS | 796858-TL072CPS | 296-46883-ND | TL072CPS | TL072CPS | TL072CPS |
| Product Name | Dual Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072CPS | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |
| Bandwidth | 3 MHz | 3 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Rail/Tube | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | 8-SOIC (0.209, 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |