Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SO 0 to 70
J-FET Amplifier 1 Circuit 8-SO
J-FET Amplifier 1 Circuit 8-SO
Manufacturer: Texas Instruments
Win Source Part Number: 131922-TL071CPSR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Op Amp, 3MHz, 13V/µs, 1Ch, JFET, 18V, SOP Product overview: TL071CPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071CPSR can be used for catalog matching and distributor lookup.
IC OPAMP JFET 1 CIRCUIT 8SO
J-FET Amplifier 1 Circuit 8-SO
Operational Amplifiers - Op Amps Low-Noise JFET-Input
IC OPAMP JFET 1 CIRCUIT 8SO
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL071CPSR | 296-29983-2-ND | 131922-TL071CPSR | 687-TL071CPSR | TL071CPSR | 815-TL071CPSR | TL071CPSR | TL071CPSR | TL071CPSR |
| Product Name | TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071CPSR | 3MHz 13V 18V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP JFET 3MHZ 8SO | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 10 volts | |||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 70 dB |