Texas Instruments TL064M Low-Power JFET-Input Quad Operational Amplifier TL064MFK

Description
Low-Power JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote
Description
Low-Power JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL064MFK is a low-power JFET-input operational amplifier featuring four independent amplifiers in a single package. It is designed for applications requiring low power consumption, with a typical supply current of 200 OºA per amplifier. The device offers a wide common-mode input voltage range and low input bias and offset currents, making it suitable for precision applications. It has a high input impedance and includes internal frequency compensation, ensuring stable operation across a variety of conditions. The TL064MFK is compliant with MIL-PRF-38535, indicating its reliability for military and aerospace applications. The package type is a 20-pin LCCC, with a body size of 8.89 mm x 8.89 mm. This product is ideal for use in tablets, personal electronics, and other low-power devices.

Datasheet Summary
Powered by GS/AI

The TL064MFK is a low-power JFET-input operational amplifier featuring four independent amplifiers in a single package. It is designed for applications requiring low power consumption, with a typical supply current of 200 OºA per amplifier. The device offers a wide common-mode input voltage range and low input bias and offset currents, making it suitable for precision applications. It has a high input impedance and includes internal frequency compensation, ensuring stable operation across a variety of conditions. The TL064MFK is compliant with MIL-PRF-38535, indicating its reliability for military and aerospace applications. The package type is a 20-pin LCCC, with a body size of 8.89 mm x 8.89 mm. This product is ideal for use in tablets, personal electronics, and other low-power devices.

Suppliers

Company
Product
Description
Supplier Links
TL064M Low-Power JFET-Input Quad Operational Amplifier - TL064MFK - Texas Instruments
Dallas, TX, United States
TL064M Low-Power JFET-Input Quad Operational Amplifier
TL064MFK
TL064M Low-Power JFET-Input Quad Operational Amplifier TL064MFK
Low-Power JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125

Low-Power JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL064MFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL064MFK
Instrumentation, OP Amps, Buffer Amps TL064MFK
J-FET Amplifier 4 Circuit 20-LCCC (8.89x8.89)

J-FET Amplifier 4 Circuit 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number TL064MFK TL064MFK
Product Name TL064M Low-Power JFET-Input Quad Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC 20-CLCC
Standards RoHS
Source Current (IS) 0.2000 milliamps
VOS 3 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
8 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers