The TL064INS is a quad low-power JFET-input operational amplifier designed for general-purpose applications. It features a typical supply current of 200 OºA per amplifier, making it suitable for power-sensitive designs. The device offers a wide common-mode and differential voltage range, along with low input bias and offset currents, which enhance its performance in various applications. The high input impedance of the JFET-input stage and internal frequency compensation contribute to its versatility. The TL064INS also includes output short-circuit protection and operates within a temperature range of -40 to 85 degrees Celsius. It is suitable for use in tablets, personal electronics, and computers, among other applications.
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-SO -40 to 85
J-FET Amplifier 4 Circuit 14-SO
Quad Op Amp, 1MHz BW, 18V, 3.5V/µs SR, JFET Input, SOP Product overview: TL064INS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064INS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1099510-TL064INS
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 3 mV
Current - Supply: 200µA (x4 Channels)
Current - Output / Channel: 20 mA
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TL064IDT; TL064CD; TL064CDT; LM324ADG; LM324ADR2G;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISTL064INS,2156-
Base Product Number: TL064
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V
TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier
IC OPAMP JFET 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Quad Lo-Pwr JFET-Inp Gen-Purp Op Amp
J-FET Amplifier 4 Circuit 14-SO
IC OPAMP JFET 4 CIRCUIT 14SO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL064INS | TL064INS-ND | 687-TL064INS | 1099510-TL064INS | TL064INS | TL064INS | TL064INS | TL064INS | TL064INS |
| Product Name | TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 18V 3.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | |||||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | ||||||||
| CMRR | 70 dB |