The TL064 is a quad, low-power JFET-input operational amplifier with a typical supply current of 200 μA per amplifier, a slew rate of 3.5 V/μs, and a common-mode input voltage range that includes the positive supply rail. It is available in a 14-pin SOP (NS) package measuring 10.20 mm × 7.80 mm, with an operating temperature range of -40 to 85 °C for this variant. The device features internal frequency compensation, output short-circuit protection, high input impedance, and is latch-up-free. It includes integrated EMI and RF filters and is rated for 1.5 kV HBM ESD protection.
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267885-TL064CNSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quad Op Amp, 1MHz GBW, 18V, 400pA IB, SOP Product overview: TL064CNSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064CNSRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL064CNSRG4 | 1267885-TL064CNSRG4 | 687-TL064CNSRG4 |
| Product Name | TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064CNSRG4 | Quad 1MHz 18V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | |
| VOS | 15 millivolts | ||
| Quiescent Current (IQ) | 250 microamps | ||
| CMRR | 70 dB |