Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-TSSOP -40 to 85
Dual Op Amp, 1MHz, 200pA Ib, 18V, 8-TSSOP Product overview: TL062IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062IPWR can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054740-TL062IPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Dual Low-Noise JFET-Input
IC OPAMP JFET 2 CIRCUIT 8TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL062IPWR | 687-TL062IPWR | 296-17449-1-ND | 054740-TL062IPWR | TL062IPWR | TL062IPWR | TL062IPWR | TL062IPWR | TL062IPWR |
| Product Name | TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier | Dual 1MHz 18V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IPWR | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 10 volts | 10 volts | ||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | ||||||||
| CMRR | 70 dB |