Texas Instruments Electronic Wholesale - TL062CPWRE4 TL062CPWRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267869-TL062CPWRE4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267869-TL062CPWRE4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TL062CPWRE4 - 1267869-TL062CPWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL062CPWRE4
1267869-TL062CPWRE4
Electronic Wholesale - TL062CPWRE4 1267869-TL062CPWRE4
Manufacturer: Texas Instruments Win Source Part Number: 1267869-TL062CPWRE4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267869-TL062CPWRE4
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 1MHz 18V TSSOP Operational Amplifier IC
687-TL062CPWRE4
Dual 1MHz 18V TSSOP Operational Amplifier IC 687-TL062CPWRE4
Dual Op Amp, 1MHz BW, 3mV Vos, 18V, TSSOP-8 Product overview: TL062CPWRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062CPWRE4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz BW, 3mV Vos, 18V, TSSOP-8 Product overview: TL062CPWRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062CPWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP JFET 1MHZ DUAL 8TSSOP - 815-TL062CPWRE4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 1MHZ DUAL 8TSSOP
815-TL062CPWRE4
IC OPAMP JFET 1MHZ DUAL 8TSSOP 815-TL062CPWRE4
IC OPAMP JFET 1MHZ DUAL 8TSSOP

IC OPAMP JFET 1MHZ DUAL 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 1267869-TL062CPWRE4 687-TL062CPWRE4 815-TL062CPWRE4
Product Name Electronic Wholesale - TL062CPWRE4 Dual 1MHz 18V TSSOP Operational Amplifier IC IC OPAMP JFET 1MHZ DUAL 8TSSOP
Standards RoHS
Supply Voltage (VS) 18 volts
Slew Rate 3.5 V/µs
Bandwidth 1 MHz
Unlock Full Specs
to access all available technical data