Quad Enhanced JFET Precision Operational Amplifier 14-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 134026-TL054CNSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 17.8 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 560μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 8.4mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.7MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quad Op Amp, 2.7MHz GBW, 17.8V/µs SR, 4-Ch, SOP Product overview: TL054CNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz, 17.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, 17.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054CNSR can be used for catalog matching and distributor lookup.
TL054 Quad Enhanced JFET Precision Operational Amplifier
J-FET Amplifier 4 Circuit 14-SO
IC OPAMP JFET 4 CIRCUIT 14SO
IC OPAMP JFET 2.7MHZ 14SO
J-FET Amplifier 4 Circuit 14-SO
Precision Amplifiers Quad JFET LP
IC OPAMP JFET 4 CIRCUIT 14SO
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL054CNSR | 134026-TL054CNSR | 687-TL054CNSR | TL054CNSR | 296-13348-2-ND | TL054CNSR | 815-TL054CNSR | TL054CNSR | TL054CNSR | TL054CNSR |
| Product Name | TL054 Quad Enhanced JFET Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054CNSR | Quad 2.7MHz 17.8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP JFET 2.7MHZ 14SO | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | |||||||
| VOS | 4 millivolts | 0.5600 millivolts | 0.5600 millivolts | |||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||
| CMRR | 75 dB |