J-FET Amplifier 4 Circuit 14-SSOP
IC OPAMP JFET 4 CIRCUIT 14SSOP
IC OPAMP JFET 4 CIRCUIT 14SSOP
J-FET Amplifier 4 Circuit 14-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL054CDBRE4-ND | TL054CDBRE4 | TL054CDBRE4 | TL054CDBRE4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps | |
| Slew Rate | 17.8 V/µs | 1.78E-5 V/µs | 17.8 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SSOP; "14-SSOP (0.209"", 5.30mm Width)" | Surface Mount | SSOP; SOP; 14-SSOP (0.209\", 5.30mm Width) | |
| Supply Voltage (VS) | 10 volts |