Texas Instruments TL054A Enhanced-JFET Precision Quad Operational Amplifier TL054ACD

Description
Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL054A Enhanced-JFET Precision Quad Operational Amplifier - TL054ACD - Texas Instruments
Dallas, TX, United States
TL054A Enhanced-JFET Precision Quad Operational Amplifier
TL054ACD
TL054A Enhanced-JFET Precision Quad Operational Amplifier TL054ACD
Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC 0 to 70

Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7165-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7165-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7165-5-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
 - TL054ACD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 1500uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 1500uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054ACD - 1267836-TL054ACD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054ACD
1267836-TL054ACD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054ACD 1267836-TL054ACD
Manufacturer: Texas Instruments Win Source Part Number: 1267836-TL054ACD Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 30pA Voltage - Input Offset: 500μV Family Name: TL054A Categories: Integrated Circuits (ICs) Operating Supply Current: 8.4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 80mA SR - Slew Rate: 17.8 V/μs GBP - Gain Bandwidth Product: 2.7MHz Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): MC33184DR2; MC33184D; MC34184D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267836-TL054ACD
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 500μV
Family Name: TL054A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 80mA
SR - Slew Rate: 17.8 V/μs
GBP - Gain Bandwidth Product: 2.7MHz
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): MC33184DR2; MC33184D; MC34184D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 2.7MHz 17.8V SOIC Operational Amplifier IC
687-TL054ACD
Quad 2.7MHz 17.8V SOIC Operational Amplifier IC 687-TL054ACD
Quad Op Amp, 2.7MHz BW, 17.8V/µs SR, BIFET, 4-Ch, 14-SOIC Product overview: TL054ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz, 17.8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, 17.8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054ACD can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.7MHz BW, 17.8V/µs SR, BIFET, 4-Ch, 14-SOIC Product overview: TL054ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz, 17.8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, 17.8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL054ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL054ACD
Integrated Circuits (ICs) - Linear - Amplifiers TL054ACD
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054ACD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL054ACD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL054ACD
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC 0 to 70 - 815-TL054ACD - Utmel Electronic Limited
Hong Kong, China
Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC 0 to 70
815-TL054ACD
Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC 0 to 70 815-TL054ACD
Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC 0 to 70

Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC 0 to 70

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TL054ACD
Precision Amplifiers TL054ACD
Precision Amplifiers Enhanced Prec D

Precision Amplifiers Enhanced Prec D

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL054ACD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL054ACD
Instrumentation, OP Amps, Buffer Amps TL054ACD
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now
Ic, Op Amp, Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments - 27AJ0117 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments
27AJ0117
Ic, Op Amp, Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments 27AJ0117
IC, OP AMP, JFET, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:2.7MHz; Slew Rate:17.8V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

IC, OP AMP, JFET, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:2.7MHz; Slew Rate:17.8V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL054ACD 296-7165-5-ND TL054ACD 1267836-TL054ACD 687-TL054ACD TL054ACD TL054ACD 815-TL054ACD TL054ACD TL054ACD 27AJ0117
Product Name TL054A Enhanced-JFET Precision Quad Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054ACD Quad 2.7MHz 17.8V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC 0 to 70 Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 15 volts 10 volts 5 volts 5 to 15 volts
VOS 1.5 millivolts 0.5000 millivolts 3.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-BUF634U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 36 volts
Slew Rate 2000 V/µs
View Details
2 suppliers
INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
10 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers