The TL052ACP is a dual FET-input operational amplifier with on-chip offset-voltage trimming for improved DC performance, designed as a direct upgrade to TL07x and TL08x amplifiers. It is housed in an 8-pin PDIP package measuring 9.81mm × 6.30mm, with an operating temperature range of 0°C to 70°C. The device supports dual power supplies of ±15V and ±5V, and offers enhanced bandwidth and slew rate compared to the TL08x family without increased power consumption. Pin compatibility with TL07x and TL08x devices allows for circuit upgrades without layout changes.
Enhanced-JFET Precision Dual Operational Amplifier 8-PDIP 0 to 70
J-FET Amplifier 2 Circuit 8-PDIP
2-Ch JFET Op Amp, 3MHz BW, 20.7V/µs SR, 15V, 8-PDIP Product overview: TL052ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 20.7V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 20.7V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052ACP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054736-TL052ACP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 20.7 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.8mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Precision Amplifiers Enhanced Prec D
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC, OP AMP, JFET; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:20.7V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL052ACP | 296-7161-5-ND | 687-TL052ACP | 054736-TL052ACP | 6611283 | 6611283P | TL052ACP | TL052ACP | TL052ACP | TL052ACP | 27AJ0116 |
| Product Name | TL052A Enhanced-JFET Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 3MHz 20.7V 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052ACP | Op Amps | Op Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Jfet; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 5 to 15 volts | |||||||
| VOS | 0.8000 millivolts | 0.4000 millivolts | 0.6500 millivolts | ||||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||||
| CMRR | 75 dB |