Dual Enhanced JFET Low-Power Precision Operational Amplifier 8-PDIP 0 to 70
Dual Op Amp, 1.1MHz BW, 200pA Ib, 5.1V/µs SR, BIFET IC Product overview: TL032CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032CP can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1107488-TL032CP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 570μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 434μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 1500uV Offset-Max, BIFET, PDIP8
IC OPAMP JFET 2 CIRCUIT 8DIP
IC, OP AMP, DUAL JFET, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:3.9V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
Precision Amplifiers Enhanced HFET Lw Pwr
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL032CP | 687-TL032CP | 296-7149-5-ND | 1107488-TL032CP | TL032CP | TL032CP | 54AH1591 | TL032CP | TL032CP | TL032CP | TL032CP |
| Product Name | TL032 Dual Enhanced JFET Low-Power Precision Operational Amplifier | Dual 1.1MHz 5.1V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032CP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual Jfet, Dip8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 5 to 15 volts | 30 volts | 10 volts | |||||
| VOS | 1.5 millivolts | 0.5700 millivolts | 0.5700 millivolts | 0.5700 millivolts | |||||||
| Quiescent Current (IQ) | 280 microamps | ||||||||||
| CMRR | 75 dB |