Texas Instruments TL032 Dual Enhanced JFET Low-Power Precision Operational Amplifier TL032CDRG4

Description
Dual Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL032 Dual Enhanced JFET Low-Power Precision Operational Amplifier - TL032CDRG4 - Texas Instruments
Dallas, TX, United States
TL032 Dual Enhanced JFET Low-Power Precision Operational Amplifier
TL032CDRG4
TL032 Dual Enhanced JFET Low-Power Precision Operational Amplifier TL032CDRG4
Dual Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC 0 to 70

Dual Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032CDRG4 - 796854-TL032CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032CDRG4
796854-TL032CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032CDRG4 796854-TL032CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 796854-TL032CDRG4 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 2pA Voltage - Input Offset: 570μV Family Name: TL032 Categories: Integrated Circuits (ICs) Operating Supply Current: 434μA Manufacturer Package: 8-SOIC Output Current per Channel: 40mA SR - Slew Rate: 5.1 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): ADA4062-2BRZ-RL; AD648JRZ-REEL; AD648JRZ-REEL7; ADA4062-2ARZ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 796854-TL032CDRG4
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 2pA
Voltage - Input Offset: 570μV
Family Name: TL032
Categories: Integrated Circuits (ICs)
Operating Supply Current: 434μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 5.1 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): ADA4062-2BRZ-RL; AD648JRZ-REEL; AD648JRZ-REEL7; ADA4062-2ARZ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 1.1MHz 5.1V SOIC Operational Amplifier IC
687-TL032CDRG4
Dual 1.1MHz 5.1V SOIC Operational Amplifier IC 687-TL032CDRG4
Dual Op Amp, 1.1MHz BW, 200pA Ib, 5.1V/µs SR, 8-SOIC Product overview: TL032CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032CDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.1MHz BW, 200pA Ib, 5.1V/µs SR, 8-SOIC Product overview: TL032CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TL032CDRG4
Precision Amplifiers TL032CDRG4
Precision Amplifiers Dual Enh JFET Lo-Pwr Prec Op Amp

Precision Amplifiers Dual Enh JFET Lo-Pwr Prec Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL032CDRG4 796854-TL032CDRG4 687-TL032CDRG4 TL032CDRG4
Product Name TL032 Dual Enhanced JFET Low-Power Precision Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032CDRG4 Dual 1.1MHz 5.1V SOIC Operational Amplifier IC Precision Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 15 volts
VOS 1.5 millivolts 0.5700 millivolts
Quiescent Current (IQ) 280 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
7 suppliers
Special Purpose Amplifier Ic - 771-AMC1400DWLR - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers