The TL031C is a single, enhanced FET-input operational amplifier designed as a low-power, low-offset upgrade to the TL06x family, with on-chip offset-voltage trimming and improved bandwidth and slew rate. It is available in an 8-pin PDIP package measuring 9.81mm × 9.43mm and is characterized for operation from 0°C to 70°C. The device supports dual power supplies at ±15V and ±5V and requires DC biasing for single-supply operation. Input bias current is minimized by the FET input stage, making it suitable for high-impedance sensor interfaces.
Enhanced JFET Low-Power Precision Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 1 Func, 4500uV Offset-Max, BIFET, PDIP8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL031CPE4 | TL031CPE4 |
| Product Name | TL031 Enhanced JFET Low-Power Precision Operational Amplifier | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 10 to 30 volts | |
| VOS | 1.5 millivolts | |
| Quiescent Current (IQ) | 280 microamps | |
| CMRR | 75 dB |