Differential High-Frequency Amplifier with AGC 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032213-TL026CD
Packaging: Reel - TR
Applications: Automatic Gain Control (AGC)
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 50MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 22mA
Channel Output Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Video Amp, 1 Automatic Gain Control (AGC) 8-SOIC
SP Amp, 50MHz BW, 1-Ch, JFET, ±8V, 725mW Product overview: TL026CD from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 8V, 725mW. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 50MHz, 8V, 725mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TL026CD can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func
Video Amp 1 Automatic Gain Control (AGC) 8-SOIC
IC AMP AGC 8SOIC
IC, AMP DIFF, AGC, SMD, SOIC8; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Supply Voltage Range:± 3V to ± 8V; Amplifier Case Style:SOIC; RoHS Compliant: Yes
IC, OPERATIONAL AMPLIFIER, SMD, SINGLE AMPLIFIER/CHANNELS, 50 MHZ BANDWIDTH, 0-70 DEG. C OPERATING TEMPERATURE, 3V TO 8V SUPPLY VOLTAGE RANGE, 8 PIN SOIC CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL026CD | 032213-TL026CD | 296-11818-5-ND | 737-TL026CD | TL026CD | TL026CD | TL026CD | TL026CD | 28AH5527 | TL026CD | 16750367 |
| Product Name | TL026 Differential High-Frequency Amplifier with AGC | Linear - Linear - Amplifiers - Video Amps and Modules - TL026CD | Video Amps and Modules | 50MHz 8V 725mW Video Amps And Module | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp Diff, Agc, Smd, Soic8; No. Of Channels Texas Instruments | Video Amplifiers | IC Chip | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||||
| Package Type | PDIP,SO,SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC | |||
| Operating Range | Automatic Gain Control (AGC) | ||||||||||
| Supply Voltage (VS) | 3 to 8 volts | 16 volts | |||||||||
| RoHS Compliant | RoHS |