The TIR1000IPWR is a standalone IrDA encoder and decoder in an 8-pin TSSOP package, measuring 3.00 mm by 4.40 mm, designed to interface a UART with infrared data communication systems. It supports data rates from 1200 bps to 115 kbps and operates from 2.7 V to 5.5 V. The device is qualified for operation from -40 °C to 85 °C and complies with IrDA and HPSIR standards. It includes a 16XCLK input for baud rate synchronization, U_TXD and U_RXD UART interfaces, and IR_TXD and IR_RXD infrared signal lines.
Standalone IrDA Encoder & Decoder 8-TSSOP -40 to 85
TIR1000 Standalone IrDA Encoder & Decoder
Infrared Encoder/Decoder IC 8-TSSOP
Infrared Encoder/Decoder IC 8-TSSOP
Infrared Encoder/Decoder IC 8-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | TIR1000IPWR | TIR1000IPWR | 296-6574-1-ND |
| Product Name | TIR1000 Standalone IrDA Encoder & Decoder | Encoders, Decoders, Converters | |
| Function | Decoder | Decoder | Decoder |