The TIL918B is a dual-channel optocoupler consisting of two gallium-arsenide infrared LEDs and silicon N-P-N Darlington phototransistors, housed in an 8-pin plastic dual-in-line package. Each channel provides 7.5 kV peak (5.3 kV rms) input-to-output isolation. The device has a minimum current-transfer ratio of 100% when tested at an input current of 5 mA and collector-emitter voltage of 5 V. The collector-emitter breakdown voltage is 35 V, and the operating free-air temperature ranges from -55°C to 100°C. The LEDs have a forward voltage of 1.4 V at 20 mA, and the phototransistors support a continuous power dissipation of 200 mW per channel at 25°C. The package dimensions are 21.1 mm long and 6.35 mm wide. The part is UL listed under file E65085.
Dual-Channel Optocoupler/Optoisol
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TIL918B |
| Product Name | Dual Bipolar Transistor |