Texas Instruments Interface - Interface - Specialized - TIC12400DCPR TIC12400DCPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807060-TIC12400DCPR Packaging: Reel Mounting Style: Surface Mount Applications: Switch Monitoring Interface: MSDI (Multiple Switch Detection) Supplier Device Package: 38-HTSSOP Manufacturer Package: 38-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 6.5V ~ 35V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807060-TIC12400DCPR Packaging: Reel Mounting Style: Surface Mount Applications: Switch Monitoring Interface: MSDI (Multiple Switch Detection) Supplier Device Package: 38-HTSSOP Manufacturer Package: 38-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 6.5V ~ 35V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TIC12400DCPR - 807060-TIC12400DCPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TIC12400DCPR
807060-TIC12400DCPR
Interface - Interface - Specialized - TIC12400DCPR 807060-TIC12400DCPR
Manufacturer: Texas Instruments Win Source Part Number: 807060-TIC12400DCPR Packaging: Reel Mounting Style: Surface Mount Applications: Switch Monitoring Interface: MSDI (Multiple Switch Detection) Supplier Device Package: 38-HTSSOP Manufacturer Package: 38-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 6.5V ~ 35V

Manufacturer: Texas Instruments
Win Source Part Number: 807060-TIC12400DCPR
Packaging: Reel
Mounting Style: Surface Mount
Applications: Switch Monitoring
Interface: MSDI (Multiple Switch Detection)
Supplier Device Package: 38-HTSSOP
Manufacturer Package: 38-TFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6.5V ~ 35V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 807060-TIC12400DCPR
Product Name Interface - Interface - Specialized - TIC12400DCPR
Interface Type MSDI (Multiple Switch Detection)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers