Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022575-TIBPAL16R8-3
Packaging: Rail/Tube
Length: 8.89 mm
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Thickness: 1.83 mm
Height: 2.03 mm
Number of Pins: 20
Propagation Delay: 30 ns
Width: 8.89 mm
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): PIC16F690-I/SO; PIC16F631-I/P; PIC16F690-I/P; R5F21294SNSP#U0;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022575-TIBPAL16R8-30MFKB |
| Product Name | OEM Parts - OEM Parts (T - Z) - TIBPAL16R8-30MFKB |