PAL16R4AMWB is a standard high-speed programmable array logic device with a 20-pin ceramic flat package (CFP). It features 8 input pins, 4 registered output pins with 3-state buffers, and is characterized for operation over the military temperature range of -55°C to 125°C. The device uses Advanced Low-Power Schottky technology and includes a clock input for registered operation. The package dimensions are 506.98 mm in length, 26.16 mm in width, and 6220 µm in height, with tube packaging. It supports half-power operation at 16 MHz minimum speed. The part is a variant of the PAL16R4A series with the W package designation.
Standard High-Speed PAL<R> Circuits 20-CFP -55 to 125
STANDARD HIGH-SPEED PAL CIRCUITS
PAL® Programmable Logic Device (PLD) IC 4 Macrocells 20-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | PAL16R4AMWB | PAL16R4AMWB | PAL16R4AMWB |
| Product Name | PAL16R4AM Standard High-Speed PAL<R> Circuits | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; CDIP,CFP,LCCC | Other; 20-CFlatpack |