Manufacturer: Texas Instruments
Win Source Part Number: 1107175-THS9001DBVTG
Packaging: Reel - TR
Test Frequency: 350MHz
Frequency: 50MHz to 350MHz
Gain: 15dB
Noise Figure: 3.7dB
P1dB: 20.6dBm (114.8mW)
RF Type: Cellular, CDMA, TDMA, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 5V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 1107175-THS9001DBVTG4 |
| Product Name | RF Amplifiers - THS9001DBVTG4 |
| Applications | RF Microwave |
| Frequency Range | 50 to 350 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |