Texas Instruments High-Performance Analog RF Amplifiers THS9000DRWT

Description
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 400MHz 6-VSON (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 400MHz 6-VSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-19707-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-19707-6-ND
RF Amplifiers 296-19707-6-ND
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 400MHz 6-VSON (2x2)

RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 400MHz 6-VSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-19707-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-19707-1-ND
RF Amplifiers 296-19707-1-ND
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 400MHz 6-VSON (2x2)

RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 400MHz 6-VSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-19707-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-19707-2-ND
RF Amplifiers 296-19707-2-ND
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 400MHz 6-VSON (2x2)

RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 400MHz 6-VSON (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - THS9000DRWT
1107173-THS9000DRWT
RF Amplifiers - THS9000DRWT 1107173-THS9000DRWT
Manufacturer: Texas Instruments Win Source Part Number: 1107173-THS9000DRWT Packaging: Reel - TR Test Frequency: 350MHz Frequency: 50MHz to 400MHz Gain: 15.9dB Noise Figure: 4dB P1dB: 20.6dBm (114.8mW) RF Type: Cellular, CDMA, TDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: 6-VSON (2x2) Supply Voltage - Operating: 5.5V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107173-THS9000DRWT
Packaging: Reel - TR
Test Frequency: 350MHz
Frequency: 50MHz to 400MHz
Gain: 15.9dB
Noise Figure: 4dB
P1dB: 20.6dBm (114.8mW)
RF Type: Cellular, CDMA, TDMA, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-VSON (2x2)
Supply Voltage - Operating: 5.5V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - THS9000DRWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
THS9000DRWT
RF and Wireless - RF Amplifiers THS9000DRWT
IC RF AMP CELL 50-400MHZ 6VSON

IC RF AMP CELL 50-400MHZ 6VSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 296-19707-6-ND 1107173-THS9000DRWT THS9000DRWT
Product Name RF Amplifiers RF Amplifiers - THS9000DRWT RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CDMA, TDMA, PCS RF Microwave
Frequency Range 50 to 400 MHz 50 to 400 MHz 50 to 400 MHz
Minimum Gain 15.9 dB 15.9 dB ? to 15.9 dB
Maximum Gain 15.9 dB 15.9 dB 15.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-100-30000-18-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 30000 MHz
Minimum Gain 18 dB
View Details
Specs
Applications RF Microwave
View Details