Texas Instruments Standard Linear and Logic No. Of Amplifiers Texas Instruments THS7353PW.

Description
No. of Amplifiers:3Amplifie rs; Gain Bandwidth:150MHz; Slew Rate:300V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:20Pins; Output Current:85mA; Amplifier Output:Rail to Rail; Product Range:- RoHS Compliant: Yes
Description
No. of Amplifiers:3Amplifie rs; Gain Bandwidth:150MHz; Slew Rate:300V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:20Pins; Output Current:85mA; Amplifier Output:Rail to Rail; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Texas Instruments - 16AC0386 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
16AC0386
No. Of Amplifiers Texas Instruments 16AC0386
No. of Amplifiers:3Amplifie rs; Gain Bandwidth:150MHz; Slew Rate:300V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:20Pins; Output Current:85mA; Amplifier Output:Rail to Rail; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:3Amplifiers; Gain Bandwidth:150MHz; Slew Rate:300V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:20Pins; Output Current:85mA; Amplifier Output:Rail to Rail; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 16AC0386
Product Name No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Operational Amplifier IC - 687-LT1102IN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Precision Ultra Micropower CMOS Operational Amplifier - ALD1736ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers